Amphenol Corporation USB, DVI, HDMI Connector Assemblies USBBFTV22N

Description
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount
Request a Quote Datasheet
Description
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - APC2004-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
APC2004-ND
USB, DVI, HDMI Connector Assemblies APC2004-ND
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount

USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount

Buy Now Datasheet
USB Connectors - USBBFTV22N - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBBFTV22N
USB Connectors USBBFTV22N
Field Bus

Field Bus

Buy Now
Sheung Wan, Hong Kong
USB Connectors
USBBFTV22N
USB Connectors USBBFTV22N
USB Connectors 4-Hole Solder Recept Sq Flange Nickel

USB Connectors 4-Hole Solder Recept Sq Flange Nickel

Buy Now Datasheet
Sealed Usb, 2.0 Type B, Receptacle, Ip68; Usb Connector Type Amphenol Pcd - 96M8929 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type B, Receptacle, Ip68; Usb Connector Type Amphenol Pcd
96M8929
Sealed Usb, 2.0 Type B, Receptacle, Ip68; Usb Connector Type Amphenol Pcd 96M8929
SEALED USB, 2.0 TYPE B, RECEPTACLE, IP68; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:-; Contact Material:- RoHS Compliant: Yes

SEALED USB, 2.0 TYPE B, RECEPTACLE, IP68; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC2004-ND USBBFTV22N USBBFTV22N 96M8929
Product Name USB, DVI, HDMI Connector Assemblies USB Connectors USB Connectors Sealed Usb, 2.0 Type B, Receptacle, Ip68; Usb Connector Type Amphenol Pcd
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 143822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type USB
Geometry Straight
View Details
PC Pin, Single Post Connectors - 36-1424-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details