USB3 J/N RECP Ni USB3 FIELD JAM NUT RECEPT
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead - Front Side Nut
USB ADAPTER, 3.0 TYPE A-TYPE A, IP68; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:IP68; Product Range:USB3F TV Series; Contact Material:- RoHS Compliant: Yes
USB CONN, 3.0 TYPE A JAM NUT RCPT, 4POS ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USB3FTV7AN | APC1667-ND | USB3FTV7AN | 27X3814 |
| Product Name | Connectors Circular, Unreviewed | USB, DVI, HDMI Connector Adapters | USB Connectors | Usb Adapter, 3.0 Type A-Type A, Ip68; Usb Connector Convert From Amphenol Pcd |
| Connector Type | Circular / Cylindrical Connectors | USB | USB | USB |