Amphenol Corporation USB Connectors USBBFTV71N

Description
Field Bus
Request a Quote Datasheet
Description
Field Bus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USBBFTV71N - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBBFTV71N
USB Connectors USBBFTV71N
Field Bus

Field Bus

Buy Now
USB, DVI, HDMI Connector Adapters - USBBFTV71N-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
USBBFTV71N-ND
USB, DVI, HDMI Connector Adapters USBBFTV71N-ND
Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead

Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
USBBFTV71N
USB Connectors USBBFTV71N
USB Connectors Female USB-A Recept Jam Nut Nickel

USB Connectors Female USB-A Recept Jam Nut Nickel

Buy Now Datasheet
Usb Adapter, 2.0 Type B-Type A, Ip68; Usb Connector Convert From Amphenol Pcd - 96M8933 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type B-Type A, Ip68; Usb Connector Convert From Amphenol Pcd
96M8933
Usb Adapter, 2.0 Type B-Type A, Ip68; Usb Connector Convert From Amphenol Pcd 96M8933
USB ADAPTER, 2.0 TYPE B-TYPE A, IP68; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP68; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE B-TYPE A, IP68; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP68; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USBBFTV71N USBBFTV71N-ND USBBFTV71N 96M8933
Product Name USB Connectors USB, DVI, HDMI Connector Adapters USB Connectors Usb Adapter, 2.0 Type B-Type A, Ip68; Usb Connector Convert From Amphenol Pcd
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details