Amphenol Corporation USB Connectors USBBFTV22G

Description
Field Bus
Request a Quote Datasheet
Description
Field Bus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USBBFTV22G - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBBFTV22G
USB Connectors USBBFTV22G
Field Bus

Field Bus

Buy Now
Sealed Usb, 2.0 Type B, Receptacle, Ip68; Usb Connector Type Amphenol Pcd - 96M8928 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type B, Receptacle, Ip68; Usb Connector Type Amphenol Pcd
96M8928
Sealed Usb, 2.0 Type B, Receptacle, Ip68; Usb Connector Type Amphenol Pcd 96M8928
SEALED USB, 2.0 TYPE B, RECEPTACLE, IP68; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:-; Contact Material:- RoHS Compliant: No

SEALED USB, 2.0 TYPE B, RECEPTACLE, IP68; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:-; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number USBBFTV22G 96M8928
Product Name USB Connectors Sealed Usb, 2.0 Type B, Receptacle, Ip68; Usb Connector Type Amphenol Pcd
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details