USB2.0 COMMERCIAL (TYPE A AND B), USB 2.0, Type A, Receptacle, Right Angle, 15.4mm Height, 8 Pins, Shell Kink with Nickel Plating, 30μin Gold, Black Housing, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, UE27AS54130.
USB 2.0 RECEP, A TYPE,RIGHT ANGLE STACK,
Connector
USB 2.0 RECEP, A TYPE RIGHT ANGL
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | UE27AS54130 | UE27AS54130 | UE27AS54130 | 664-UE27AS54130-ND |
| Product Name | USB2.0 COMMERCIAL (TYPE A AND B) | USB Connectors | USB, DVI, HDMI Connector Assemblies | |
| Connector Type | USB | USB | ||
| Geometry | Right Angle | |||
| Termination | Through Hole | |||
| Category | USB | |||
| Gender | Female / Jack |