Amphenol LTW USB Connectors UA-20PMFP-LC7002

Description
USB, A TYPE, 2.0, FRONT FASTENED
Request a Quote Datasheet
Description
USB, A TYPE, 2.0, FRONT FASTENED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - UA-20PMFP-LC7002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
UA-20PMFP-LC7002
USB Connectors UA-20PMFP-LC7002
USB, A TYPE, 2.0, FRONT FASTENED

USB, A TYPE, 2.0, FRONT FASTENED

Buy Now
Sheung Wan, Hong Kong
USB Connectors
UA-20PMFP-LC7002
USB Connectors UA-20PMFP-LC7002
USB Connectors USB A Recpt Bayonet IP67 w/ Flying Lead

USB Connectors USB A Recpt Bayonet IP67 w/ Flying Lead

Buy Now
Sealed Usb, 2.0 Type A, Plug, Ip67; Usb Connector Type Amphenol Ltw - 48W1021 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type A, Plug, Ip67; Usb Connector Type Amphenol Ltw
48W1021
Sealed Usb, 2.0 Type A, Plug, Ip67; Usb Connector Type Amphenol Ltw 48W1021
SEALED USB, 2.0 TYPE A, PLUG, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Through Hole Mount; IP Rating:IP67; Product Range:-; Contact Material:Copper RoHS Compliant: Yes

SEALED USB, 2.0 TYPE A, PLUG, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Through Hole Mount; IP Rating:IP67; Product Range:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number UA-20PMFP-LC7002 UA-20PMFP-LC7002 48W1021
Product Name USB Connectors USB Connectors Sealed Usb, 2.0 Type A, Plug, Ip67; Usb Connector Type Amphenol Ltw
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products