USB 2.0 A-TYPE, DUAL RECEPTACLE, VERTICA
USB TYPE A, DUAL STACKED, VERTIC
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole
| Heilind Electronics, Inc. | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | USB-A-D-VT | USB-A-D-VT | 1001-USB-A-D-VT | 2057-USB-A-D-VT-ND |
| Product Name | Connectors | USB Connectors | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB | ||
| Category | USB | |||
| Gender | Female / Jack | |||
| Mounting | Through Hole |