Amphenol Corporation USB Connectors USB3F2ZNSCC

Description
Field Bus
Request a Quote Datasheet
Description
Field Bus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USB3F2ZNSCC - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USB3F2ZNSCC
USB Connectors USB3F2ZNSCC
Field Bus

Field Bus

Buy Now
USB, DVI, HDMI Connector Adapters - APC1852-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
APC1852-ND
USB, DVI, HDMI Connector Adapters APC1852-ND
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead

Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
USB3F2ZNSCC
USB Connectors USB3F2ZNSCC
USB Connectors USB SqrFlngRcpt+Cap

USB Connectors USB SqrFlngRcpt+Cap

Buy Now Datasheet
Usb Connector Type Amphenol Pcd - 68Y9411 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector Type Amphenol Pcd
68Y9411
Usb Connector Type Amphenol Pcd 68Y9411
USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle, Receptacle; No. of Positions:1 Position; Connector Mounting:Panel Mount; IP Rating:IP54; Product Range:USB3F Series; Contact Material:Aluminium RoHS Compliant: Yes

USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle, Receptacle; No. of Positions:1 Position; Connector Mounting:Panel Mount; IP Rating:IP54; Product Range:USB3F Series; Contact Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USB3F2ZNSCC APC1852-ND USB3F2ZNSCC 68Y9411
Product Name USB Connectors USB, DVI, HDMI Connector Adapters USB Connectors Usb Connector Type Amphenol Pcd
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data