Amphenol Corporation USB Connectors USBBFTV71G

Description
Field Bus
Request a Quote Datasheet
Description
Field Bus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USBBFTV71G - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBBFTV71G
USB Connectors USBBFTV71G
Field Bus

Field Bus

Buy Now
USB, DVI, HDMI Connector Adapters - USBBFTV71G-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
USBBFTV71G-ND
USB, DVI, HDMI Connector Adapters USBBFTV71G-ND
Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead

Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
USBBFTV71G
USB Connectors USBBFTV71G
USB Connectors Female USB-A Recept Jam Nut Olive Drab

USB Connectors Female USB-A Recept Jam Nut Olive Drab

Buy Now Datasheet
Usb Adapter, 2.0 Type B-Type A, Ip68; Usb Connector Convert From Amphenol Pcd - 96M8932 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type B-Type A, Ip68; Usb Connector Convert From Amphenol Pcd
96M8932
Usb Adapter, 2.0 Type B-Type A, Ip68; Usb Connector Convert From Amphenol Pcd 96M8932
USB ADAPTER, 2.0 TYPE B-TYPE A, IP68; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP68; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: No

USB ADAPTER, 2.0 TYPE B-TYPE A, IP68; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP68; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USBBFTV71G USBBFTV71G-ND USBBFTV71G 96M8932
Product Name USB Connectors USB, DVI, HDMI Connector Adapters USB Connectors Usb Adapter, 2.0 Type B-Type A, Ip68; Usb Connector Convert From Amphenol Pcd
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products