Amphenol Corporation USB Connectors USBBFTV72N

Description
Field Bus
Request a Quote Datasheet
Description
Field Bus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USBBFTV72N - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBBFTV72N
USB Connectors USBBFTV72N
Field Bus

Field Bus

Buy Now
Sealed Usb, 2.0 Type B, Receptacle, Ip68; Usb Connector Type Amphenol Pcd - 96M8935 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type B, Receptacle, Ip68; Usb Connector Type Amphenol Pcd
96M8935
Sealed Usb, 2.0 Type B, Receptacle, Ip68; Usb Connector Type Amphenol Pcd 96M8935
SEALED USB, 2.0 TYPE B, RECEPTACLE, IP68; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:-; Contact Material:- RoHS Compliant: Yes

SEALED USB, 2.0 TYPE B, RECEPTACLE, IP68; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number USBBFTV72N 96M8935
Product Name USB Connectors Sealed Usb, 2.0 Type B, Receptacle, Ip68; Usb Connector Type Amphenol Pcd
Connector Type USB USB
Unlock Full Specs
to access all available technical data