Amphenol PCD USB Connectors USB3FTV7AZN

Description
Field Bus
Request a Quote Datasheet
Description
Field Bus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USB3FTV7AZN - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USB3FTV7AZN
USB Connectors USB3FTV7AZN
Field Bus

Field Bus

Buy Now
USB, DVI, HDMI Connector Adapters - APC1855-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
APC1855-ND
USB, DVI, HDMI Connector Adapters APC1855-ND
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead - Front Side Nut

Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead - Front Side Nut

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
USB3FTV7AZN
USB Connectors USB3FTV7AZN
USB Connectors Jam Nut Rcpt Female USB-A Term

USB Connectors Jam Nut Rcpt Female USB-A Term

Buy Now Datasheet
Usb Connector Type Amphenol Pcd - 68Y9410 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector Type Amphenol Pcd
68Y9410
Usb Connector Type Amphenol Pcd 68Y9410
USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle, Receptacle; No. of Positions:1 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:USB3F TV Series; Contact Material:Aluminium RoHS Compliant: Yes

USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle, Receptacle; No. of Positions:1 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:USB3F TV Series; Contact Material:Aluminium RoHS Compliant: Yes

Supplier's Site
Usb Conn, 3.0 Type A Jam Nut Rcpt, 4Pos Rohs Compliant Amphenol Socapex - 74AJ5817 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.0 Type A Jam Nut Rcpt, 4Pos Rohs Compliant Amphenol Socapex
74AJ5817
Usb Conn, 3.0 Type A Jam Nut Rcpt, 4Pos Rohs Compliant Amphenol Socapex 74AJ5817
USB CONN, 3.0 TYPE A JAM NUT RCPT, 4POS ROHS COMPLIANT: YES

USB CONN, 3.0 TYPE A JAM NUT RCPT, 4POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USB3FTV7AZN APC1855-ND USB3FTV7AZN 68Y9410 74AJ5817
Product Name USB Connectors USB, DVI, HDMI Connector Adapters USB Connectors Usb Connector Type Amphenol Pcd Usb Conn, 3.0 Type A Jam Nut Rcpt, 4Pos Rohs Compliant Amphenol Socapex
Connector Type USB USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2972-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 7824A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Socket, Adapter - 9484 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details