AMPHENOL PCD USBBFTV6N SEALED USB, 2.0 TYPE B, PLUG, IP68 Product overview: USBBFTV6N from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USBBFTV6N can be used for catalog matching and distributor lookup.
USB-B (USB TYPE-B) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)
USB Connectors USBB Field TV Plug Nickel
SEALED USB, 2.0 TYPE B, PLUG, IP68; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Cable Mount; IP Rating:IP68; Product Range:-; Contact Material:-; Contact Plating:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 312-USBBFTV6N | USBBFTV6N | APC1929-ND | USBBFTV6N | 96M8931 |
| Product Name | Electronic Connector | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Sealed Usb, 2.0 Type B, Plug, Ip68; Usb Connector Type Amphenol Pcd |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |