Samtec Inc. USB Connectors USB-B-S-S-B-TH-R

Description
USB connector
Request a Quote
Description
USB connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USB 2.0 Type B Receptacle (part number 48W1908) from Samtec is designed for through-hole mounting and features a right-angle orientation. It is constructed with a high-temperature thermoplastic insulator, phosphor bronze contacts, and a brass shell with gold plating on the contacts, nickel on the shell, and tin on the tails. The connector operates within a temperature range of -50°C to +85°C and has a current rating of 1A per contact with a voltage rating of 30 VAC. The contact resistance is specified at 30 mΩ, and the connector has been tested for a maximum of 1500 mating cycles. It is RoHS compliant and lead-free solderable, suitable for wave soldering. The connector also offers a high retention option with a minimum withdrawal force of 15N, making it suitable for applications requiring secure connections.

Datasheet Summary
Powered by GS/AI

The USB 2.0 Type B Receptacle (part number 48W1908) from Samtec is designed for through-hole mounting and features a right-angle orientation. It is constructed with a high-temperature thermoplastic insulator, phosphor bronze contacts, and a brass shell with gold plating on the contacts, nickel on the shell, and tin on the tails. The connector operates within a temperature range of -50°C to +85°C and has a current rating of 1A per contact with a voltage rating of 30 VAC. The contact resistance is specified at 30 mΩ, and the connector has been tested for a maximum of 1500 mating cycles. It is RoHS compliant and lead-free solderable, suitable for wave soldering. The connector also offers a high retention option with a minimum withdrawal force of 15N, making it suitable for applications requiring secure connections.

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USB-B-S-S-B-TH-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USB-B-S-S-B-TH-R
USB Connectors USB-B-S-S-B-TH-R
USB connector

USB connector

Buy Now
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Samtec - 48W1908 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Samtec
48W1908
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Samtec 48W1908
USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number USB-B-S-S-B-TH-R 48W1908
Product Name USB Connectors Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Samtec
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details