Amphenol Corporation USB, DVI, HDMI Connector Adapters USB3FTV2AZN

Description
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount
Request a Quote Datasheet
Description
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Adapters - APC1853-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
APC1853-ND
USB, DVI, HDMI Connector Adapters APC1853-ND
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount

Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount

Buy Now Datasheet
USB Connectors - 597521 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
597521
USB Connectors 597521
Amphenol Socapex USB3FTV2AZN

Amphenol Socapex USB3FTV2AZN

Supplier's Site
USB Connectors - USB3FTV2AZN - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USB3FTV2AZN
USB Connectors USB3FTV2AZN
Field Bus

Field Bus

Buy Now
Usb Connector Type Amphenol Pcd - 68Y9408 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector Type Amphenol Pcd
68Y9408
Usb Connector Type Amphenol Pcd 68Y9408
USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle, Receptacle; No. of Positions:1 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:USB3F TV Series; Contact Material:Aluminium RoHS Compliant: Yes

USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle, Receptacle; No. of Positions:1 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:USB3F TV Series; Contact Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
USB3FTV2AZN
USB Connectors USB3FTV2AZN
USB Connectors Square flange Rcpt Female USB-A Term

USB Connectors Square flange Rcpt Female USB-A Term

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1853-ND 597521 USB3FTV2AZN 68Y9408 USB3FTV2AZN
Product Name USB, DVI, HDMI Connector Adapters USB Connectors USB Connectors Usb Connector Type Amphenol Pcd USB Connectors
Connector Type USB USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details