USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line)
USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Plug; No. of Positions:1 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:USB3F TV Series; Contact Material:Aluminium RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1854-ND | 597524 | USB3FTV6ZN | USB3FTV6ZN | 68Y9409 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB Connectors | USB Connectors | Usb Connector Type Amphenol Pcd |
| Connector Type | USB | USB | USB | USB | USB |