CONN RCPT USB2.0 TYPEA 8POS R/A
USB Connectors USB 2.0 Interface, Type A
CONN USB F 8 POS SLDR RA TH 8TERM 2PORT ROHS COMPLIANT: YES
USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:8Positions
| Powell Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USB-A-D-S-B-TH | USB-A-D-S-B-TH | USB-A-D-S-B-TH | 82AC0513 | 58R2924 |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Conn Usb F 8 Pos Sldr Ra Th 8Term 2Port Rohs Compliant Samtec | Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Samtec |
| Connector Type | USB | USB | USB | USB | |
| Termination | Solder | Solder | |||
| Mounting | Through Hole, Right Angle | Through Hole | PCB Mount |