Amphenol Corporation USB, DVI, HDMI Connector Assemblies USBBFTV72G

Description
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount
Request a Quote Datasheet
Description
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - USBBFTV72G-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
USBBFTV72G-ND
USB, DVI, HDMI Connector Assemblies USBBFTV72G-ND
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount

USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount

Buy Now Datasheet
USB Connectors - USBBFTV72G - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBBFTV72G
USB Connectors USBBFTV72G
Field Bus

Field Bus

Buy Now
Sealed Usb, 2.0 Type B, Receptacle, Ip68; Usb Connector Type Amphenol Pcd - 96M8934 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type B, Receptacle, Ip68; Usb Connector Type Amphenol Pcd
96M8934
Sealed Usb, 2.0 Type B, Receptacle, Ip68; Usb Connector Type Amphenol Pcd 96M8934
SEALED USB, 2.0 TYPE B, RECEPTACLE, IP68; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:-; Contact Material:- RoHS Compliant: No

SEALED USB, 2.0 TYPE B, RECEPTACLE, IP68; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:-; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
USBBFTV72G
USB Connectors USBBFTV72G
USB Connectors 4-Hole Solder Recept Jam Nut Olive Drab

USB Connectors 4-Hole Solder Recept Jam Nut Olive Drab

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USBBFTV72G-ND USBBFTV72G 96M8934 USBBFTV72G
Product Name USB, DVI, HDMI Connector Assemblies USB Connectors Sealed Usb, 2.0 Type B, Receptacle, Ip68; Usb Connector Type Amphenol Pcd USB Connectors
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1876-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers