Samtec Inc. USB Connectors USB-AM-S-F-B-TH

Description
USB connector
Request a Quote Datasheet
Description
USB connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USB-AM-S-F-B-TH - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USB-AM-S-F-B-TH
USB Connectors USB-AM-S-F-B-TH
USB connector

USB connector

Buy Now
Usb Conn, 2.0 Type A, R/a Plug, 4Pos, Th; Usb Connector Type Samtec - 36AJ8039 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type A, R/a Plug, 4Pos, Th; Usb Connector Type Samtec
36AJ8039
Usb Conn, 2.0 Type A, R/a Plug, 4Pos, Th; Usb Connector Type Samtec 36AJ8039
USB CONN, 2.0 TYPE A, R/A PLUG, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor BronzeRoHS Compliant: Yes

USB CONN, 2.0 TYPE A, R/A PLUG, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
USB-AM-S-F-B-TH
USB Connectors USB-AM-S-F-B-TH
USB Connectors USB 2.0 Interface, Type A

USB Connectors USB 2.0 Interface, Type A

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USB-AM-S-F-B-TH 36AJ8039 USB-AM-S-F-B-TH
Product Name USB Connectors Usb Conn, 2.0 Type A, R/a Plug, 4Pos, Th; Usb Connector Type Samtec USB Connectors
Connector Type USB USB USB
Gender Male / Plug Female / Jack
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 - 72309-3034RPLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type USB
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2427-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details