Samtec Inc. USB, DVI, HDMI Connectors - USB-B-S-F-W-TH USB-B-S-F-W-TH

Description
Manufacturer: Samtec Inc. Win Source Part Number: 849204-USB-B-S-F-W-T H Series: USB-B Features: Connector Position Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: USB-B-S-F-W-TH-ND, USB-B-S-F-W-TH-R, SAM10868
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 849204-USB-B-S-F-W-T H Series: USB-B Features: Connector Position Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: USB-B-S-F-W-TH-ND, USB-B-S-F-W-TH-R, SAM10868
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - USB-B-S-F-W-TH - 849204-USB-B-S-F-W-TH - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - USB-B-S-F-W-TH
849204-USB-B-S-F-W-TH
USB, DVI, HDMI Connectors - USB-B-S-F-W-TH 849204-USB-B-S-F-W-TH
Manufacturer: Samtec Inc. Win Source Part Number: 849204-USB-B-S-F-W-T H Series: USB-B Features: Connector Position Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: USB-B-S-F-W-TH-ND, USB-B-S-F-W-TH-R, SAM10868

Manufacturer: Samtec Inc.
Win Source Part Number: 849204-USB-B-S-F-W-TH
Series: USB-B
Features: Connector Position
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: USB-B-S-F-W-TH-ND, USB-B-S-F-W-TH-R, SAM10868

Buy Now Datasheet
USB Connectors - USB-B-S-F-W-TH - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USB-B-S-F-W-TH
USB Connectors USB-B-S-F-W-TH
USB 2.0 Interface Type B

USB 2.0 Interface Type B

Buy Now
Singapore, Singapore
Electronic Connector
312-USB-B-S-F-W-TH
Electronic Connector 312-USB-B-S-F-W-TH
CONN RCPT USB2.0 TYPEB 4POS R/A Product overview: USB-B-S-F-W-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB-B-S-F-W-TH can be used for catalog matching and distributor lookup.

CONN RCPT USB2.0 TYPEB 4POS R/A Product overview: USB-B-S-F-W-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB-B-S-F-W-TH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
USB-B-S-F-W-TH
USB Connectors USB-B-S-F-W-TH
USB Connectors USB 2.0 Interface, Type A

USB Connectors USB 2.0 Interface, Type A

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - USB-B-S-F-W-TH - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
USB-B-S-F-W-TH
USB, DVI, HDMI Connector Assemblies USB-B-S-F-W-TH
CONN RCPT USB2.0 TYPEB 4POS R/A

CONN RCPT USB2.0 TYPEB 4POS R/A

Supplier's Site Datasheet
Usb Conn, 2.0 Type B, R/a Rcpt, 4Pos, Th; Usb Connector Type Samtec - 36AJ8040 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type B, R/a Rcpt, 4Pos, Th; Usb Connector Type Samtec
36AJ8040
Usb Conn, 2.0 Type B, R/a Rcpt, 4Pos, Th; Usb Connector Type Samtec 36AJ8040
USB CONN, 2.0 TYPE B, R/A RCPT, 4POS, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:USB-B SeriesRoHS Compliant: Yes

USB CONN, 2.0 TYPE B, R/A RCPT, 4POS, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:USB-B SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 849204-USB-B-S-F-W-TH USB-B-S-F-W-TH 312-USB-B-S-F-W-TH USB-B-S-F-W-TH USB-B-S-F-W-TH 36AJ8040
Product Name USB, DVI, HDMI Connectors - USB-B-S-F-W-TH USB Connectors Electronic Connector USB Connectors USB, DVI, HDMI Connector Assemblies Usb Conn, 2.0 Type B, R/a Rcpt, 4Pos, Th; Usb Connector Type Samtec
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details