USB2.0 COMMERCIAL (TYPE A AND B), USB 2.0, Type A, Receptacle, Right Angle, 4 Pins, Shell Kink with Nickel Plating, 30μin Gold, Black Housing,, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, UE27AC54100.
Manufacturer: AMPHENOL
Win Source Part Number: 844791-UE27AC54100
Series: UE27
Operating Temperature Range: -40°C ~ 85°C
Features: USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: UE27
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4040
Other Part Number: UE27-AC54-100, Q7287365
USB 2.0 RECEP, A TYPE,RIGHT ANGLE, HI-TE
Connector
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB 2.0, Type A, Receptacle, Right Angle, 4 Pins, Shell Kink with Nickel Plating, 30 uin Gold, Black Housing Product overview: UE27AC54100 from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-UE27AC54100 can be used for catalog matching and distributor lookup.
CONN RCPT USB A SERIES R/A PCB
USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
UNIVERSAL SERIAL BUS (USB) ROHS COMPLIANT: YES
USB 2.0 1 Right-Angle 4P Female -40°C~+85°C Type-A Plugin USB Connectors ROHS
| Amphenol Communications Solutions | Win Source Electronics | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UE27AC54100 | 844791-UE27AC54100 | UE27AC54100 | UE27AC54100 | UE27AC54100-ND | 312-UE27AC54100 | UE27AC54100 | 86K9575 | 26AC5114 | UE27AC54100 |
| Product Name | USB2.0 COMMERCIAL (TYPE A AND B) | USB, DVI, HDMI Connectors - UE27AC54100 | USB Connectors | USB, DVI, HDMI Connector Assemblies | Electronic Connector | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions | Universal Serial Bus (Usb) Rohs Compliant Amphenol Communications Solutions | Connectors >> USB Connectors | |
| Connector Type | USB | USB | USB | USB | USB | USB | ||||
| Geometry | Right Angle | Right Angle | Right Angle | |||||||
| Termination | Through Hole | |||||||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole Mount | Right-Angle | ||||||
| Category | USB |