USB, A TYPE, 2.0, FRONT FASTENED
Amphenol Industrial UA-20PMFP-SC8001
Amphenol Industrial UA-20PMFP-SC8001
USB-A Connector, Male, 4 Pos, Solder, Thru-Hole, IP68 Product overview: UA-20PMFP-SC8001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-UA-20PMFP-SC8001
USB A PANEL MOUNT IP68 PCB
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole
CONNECTOR, USB 2.0 A, PLUG, 4 POSITION, PANEL; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:-; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:LTWUA Series; Contact Material:Copper RoHS Compliant: Yes
USB Connectors USB A Recpt Screw IP68
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UA-20PMFP-SC8001 | 1747792 | 312-UA-20PMFP-SC8001 | UA-20PMFP-SC8001 | 1754-1130-ND | 48W1022 | UA-20PMFP-SC8001 |
| Product Name | USB Connectors | USB Connectors | Electronic Connector | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | Connector, Usb 2.0 A, Plug, 4 Position, Panel; Usb Connector Type Amphenol Ltw | USB Connectors |
| Connector Type | USB | USB | USB | USB | |||
| Gender | Female / Jack | Male / Plug | Female / Jack | Male / Plug | |||
| Geometry | Straight; Straight | ||||||
| Termination | Pcb pin | Solder |