Amphenol Corporation USB, DVI, HDMI Connector Assemblies USBFTV2PEM2G

Description
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount
Request a Quote Datasheet
Description
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - USBFTV2PEM2G-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
USBFTV2PEM2G-ND
USB, DVI, HDMI Connector Assemblies USBFTV2PEM2G-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount

Buy Now Datasheet
USB Connectors - USBFTV2PEM2G - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBFTV2PEM2G
USB Connectors USBFTV2PEM2G
Field Bus

Field Bus

Buy Now
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Pcd - 90T0718 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Pcd
90T0718
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Pcd 90T0718
USB CONN, 2.0 TYPE A, RCPT, 4POS, PANEL; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:USBFTV Series

USB CONN, 2.0 TYPE A, RCPT, 4POS, PANEL; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:USBFTV Series

Supplier's Site
USB Connectors - USBFTV2PEM2G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
USBFTV2PEM2G
USB Connectors USBFTV2PEM2G
USB Connectors Sq Flange Rec Solder w/ Bkshll/Mtl Gland

USB Connectors Sq Flange Rec Solder w/ Bkshll/Mtl Gland

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USBFTV2PEM2G-ND USBFTV2PEM2G 90T0718 USBFTV2PEM2G
Product Name USB, DVI, HDMI Connector Assemblies USB Connectors Usb Conn, 2.0 Type A, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Pcd USB Connectors
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details