USB3 TV PLUG OLIVE DRAB
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line)
Amphenol Socapex USB3FTV6G USB Connector
USB3 PLG OD CAD
USB3 TV PLUG OLIVE DRAB ROHS COMPLIANT: NO
SEALED USB, 3.0 TYPE A, PLUG, IP68; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Cable Mount; IP Rating:IP68; Product Range:USB3F TV Series; Contact Material:- RoHS Compliant: No
USB Connectors USB 3.0 Plug OD Cad
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USB3FTV6G | Amphenol PCD USB3FTV6G | APC1664-ND | 597522 | USB3FTV6G | 77X1519 | 27X3811 | USB3FTV6G |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg | Usb3 Tv Plug Olive Drab Rohs Compliant Amphenol Pcd | Sealed Usb, 3.0 Type A, Plug, Ip68; Usb Connector Type Amphenol Pcd | USB Connectors | |
| Connector Type | USB | USB | USB | USB | USB | USB | USB |