USB TYPE A SINGLE R/A
USB 2.0 A-TYPE, DUAL RECEPTACLE, RIGHT A
USB 2.0 Type A Receptacle Right Angle
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
USB TYPE A SINGLE R/A
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-USB-A-D-RA | USB-A-D-RA | 2057-USB-A-D-RA-ND | USB-A-D-RA |
| Product Name | USB Connectors | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB | ||
| Geometry | Right Angle | |||
| Category | USB | |||
| Gender | Female / Jack | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |