USB Connector
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Conn USB 3.2 Type C RCP 24 POS 0.4mm/0.5mm/0.8mm Solder RA Thru-Hole 24 Terminal 1 Port Product overview: UC-00PFFH-QF7001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-UC-00PFFH-QF7001
Amphenol Industrial UC-00PFFH-QF7001
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UC-00PFFH-QF7001 | 1754-UC-00PFFH-QF7001DKR-ND | 312-UC-00PFFH-QF7001 | 1877866 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Electronic Connector | USB Connectors | |
| Connector Type | USB | USB | ||
| Category | USB | |||
| Gender | Female / Jack | Male / Plug; Female / Jack | ||
| Mounting | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Through hole | ||
| Voltage Rating | 30 volts | 30 volts |