Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Screw Hole
Please use ASX version
USB Connectors USB-A Rcpt w/ Bkshll Sq Flange Olive
USB Field Panel Mount Square Flange Receptacles, Nickel & Olive Drab Cadmium Shell Plating
The USB 2.0 or 1.1 plug is connected into a receptacle with a tri-start thread coupling mechanism (MIL-DTL-38999, Series III). Finish : Olive drab cadmium or nickel.
The metallic plug is connected into a receptacle, using a tri start thread coupling mechanism (MIL-DTL-38999 series III type) with anti-decoupling device for high vibrations. On the receptacle side, one A USB receptacle is soldered onto a PCB allowing for
USB ADAPTER, 2.0 TYPE A-TYPE A, IP67; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP67; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: No
USB ADAPTER, 2.0 TYPE A RCPT-RCPT ROHS COMPLIANT: NO
USB TV SQ FLANGE RECP BKSHL ROHS COMPLIANT: NO
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1575-ND | USBFTV2PE1G | Amphenol PCD USBFTV2PE1G | USBFTV2PE1G | 70026515 | 09J5782 |
| Product Name | USB, DVI, HDMI Connector Adapters | USB Connectors | USB Connectors | connector,metal circular,panel recept w/bkshl,plastic gland,usb 2.0 type a,green | Usb Adapter, 2.0 Type A-Type A, Ip67; Usb Connector Convert From Amphenol Pcd | |
| Connector Type | USB | USB | USB | Modular Connector and RJ Connector | USB |