NOSHOK, Inc. 6" Liquid Pressure Gauge 60 psi 60-500-60PSI

Description
Product Highlights Dial Size 6 Inch (160 mm) Case 304 Stainless Steel Case Bayonet Ring Polished 304 Stainless Steel Bayonet Ring Connection 1/2" NPT 316 Stainless Steel Bottom Connection is standard for most ranges Stainless Steel and Nylon with Highly Polished Bearing Surfaces An internal Zero Stop is Standard Accuracy ±1% Full Scale, ASME grade 1A Pointer Balanced MIcro-Adjustable Aluminum, Black Finish
Description
Product Highlights Dial Size 6 Inch (160 mm) Case 304 Stainless Steel Case Bayonet Ring Polished 304 Stainless Steel Bayonet Ring Connection 1/2" NPT 316 Stainless Steel Bottom Connection is standard for most ranges Stainless Steel and Nylon with Highly Polished Bearing Surfaces An internal Zero Stop is Standard Accuracy ±1% Full Scale, ASME grade 1A Pointer Balanced MIcro-Adjustable Aluminum, Black Finish

Suppliers

Company
Product
Description
Supplier Links
6
Rochester, NY, USA
6" Liquid Pressure Gauge 60 psi
60-500-60PSI
6" Liquid Pressure Gauge 60 psi 60-500-60PSI
Product Highlights Dial Size 6 Inch (160 mm) Case 304 Stainless Steel Case Bayonet Ring Polished 304 Stainless Steel Bayonet Ring Connection 1/2" NPT 316 Stainless Steel Bottom Connection is standard for most ranges Stainless Steel and Nylon with Highly Polished Bearing Surfaces An internal Zero Stop is Standard Accuracy ±1% Full Scale, ASME grade 1A Pointer Balanced MIcro-Adjustable Aluminum, Black Finish

Product Highlights

  • Dial Size 6 Inch (160 mm)
  • Case 304 Stainless Steel Case
  • Bayonet Ring Polished 304 Stainless Steel Bayonet Ring
  • Connection 1/2" NPT 316 Stainless Steel Bottom Connection is standard for most ranges
  • Stainless Steel and Nylon with Highly Polished Bearing Surfaces
  • An internal Zero Stop is Standard
  • Accuracy ±1% Full Scale, ASME grade 1A
  • Pointer Balanced MIcro-Adjustable Aluminum, Black Finish
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 60-500-60PSI
Product Name 6" Liquid Pressure Gauge 60 psi
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2310198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Connection Size 0.3750 inch (9.52 mm)
View Details
Flanged precision pressure gauge - FMAP-63-16-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details