WIKA Instrument, LP 4.5" Digital Pressure Gauge 5000 PSIG 66544-35B71GC02

Description
Product Highlights Intrinsically Safe - Built to comply with requirements for Class 1, Division 1, Groups A, B, C and D Temperature compensation circuitry - accuracy (0.25% full scale) not de-rated over the temperature range of 32-131 deg F Ultra-low power circuitry - lithium battery provides for 5 years continuous service life 316 SS pressure sensors for aggressive process media 4 digit display (0.75" high) LCD with 25-segment bar graph
Datasheet
Description
Product Highlights Intrinsically Safe - Built to comply with requirements for Class 1, Division 1, Groups A, B, C and D Temperature compensation circuitry - accuracy (0.25% full scale) not de-rated over the temperature range of 32-131 deg F Ultra-low power circuitry - lithium battery provides for 5 years continuous service life 316 SS pressure sensors for aggressive process media 4 digit display (0.75" high) LCD with 25-segment bar graph
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Digital Pressure Gauge 5000 PSIG
66544-35B71GC02
4.5" Digital Pressure Gauge 5000 PSIG 66544-35B71GC02
Product Highlights Intrinsically Safe - Built to comply with requirements for Class 1, Division 1, Groups A, B, C and D Temperature compensation circuitry - accuracy (0.25% full scale) not de-rated over the temperature range of 32-131 deg F Ultra-low power circuitry - lithium battery provides for 5 years continuous service life 316 SS pressure sensors for aggressive process media 4 digit display (0.75" high) LCD with 25-segment bar graph

Product Highlights

  • Intrinsically Safe - Built to comply with requirements for Class 1, Division 1, Groups A, B, C and D
  • Temperature compensation circuitry - accuracy (0.25% full scale) not de-rated over the temperature range of 32-131 deg F
  • Ultra-low power circuitry - lithium battery provides for 5 years continuous service life
  • 316 SS pressure sensors for aggressive process media
  • 4 digit display (0.75" high) LCD with 25-segment bar graph
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 66544-35B71GC02
Product Name 4.5" Digital Pressure Gauge 5000 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details