WIKA Instrument, LP 8.5"Pressure Gauge,60PSI 1/8"NPT,LM 62A2A0060

Description
Product Highlights Capsule-type pressure elements up to and including 150 psig, Bourdon tubes for ranges of 200 psig and above Tempered-glass window, solid-front dial and a blow-out plug on the back Wide Spaced Graduations Give Excellent Readability Accurate Readout at a Glance Calibration is Traceable to National Institute of Standards and Technology (NIST) Compact Size Saves Space in Panels Performs Better than the Rated Accuracy Solid-Front Construction
Datasheet
Description
Product Highlights Capsule-type pressure elements up to and including 150 psig, Bourdon tubes for ranges of 200 psig and above Tempered-glass window, solid-front dial and a blow-out plug on the back Wide Spaced Graduations Give Excellent Readability Accurate Readout at a Glance Calibration is Traceable to National Institute of Standards and Technology (NIST) Compact Size Saves Space in Panels Performs Better than the Rated Accuracy Solid-Front Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.5
Rochester, NY, USA
8.5"Pressure Gauge,60PSI 1/8"NPT,LM
62A2A0060
8.5"Pressure Gauge,60PSI 1/8"NPT,LM 62A2A0060
Product Highlights Capsule-type pressure elements up to and including 150 psig, Bourdon tubes for ranges of 200 psig and above Tempered-glass window, solid-front dial and a blow-out plug on the back Wide Spaced Graduations Give Excellent Readability Accurate Readout at a Glance Calibration is Traceable to National Institute of Standards and Technology (NIST) Compact Size Saves Space in Panels Performs Better than the Rated Accuracy Solid-Front Construction

Product Highlights

  • Capsule-type pressure elements up to and including 150 psig, Bourdon tubes for ranges of 200 psig and above
  • Tempered-glass window, solid-front dial and a blow-out
  • plug on the back
  • Wide Spaced Graduations Give Excellent Readability
  • Accurate Readout at a Glance
  • Calibration is Traceable to National Institute of
  • Standards and Technology (NIST)
  • Compact Size Saves Space in Panels
  • Performs Better than the Rated Accuracy
  • Solid-Front Construction
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 62A2A0060
Product Name 8.5"Pressure Gauge,60PSI 1/8"NPT,LM
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details