Additel Corporation Digital Pressure Test Gauge,700 barG,1/2"NPTM,Panl.Mnt.,0.02%FS ADT681-02-GP10K-BAR-N2-PB

Description
Product Highlights Pressure ranges to 40,000 psi (2800 bar) 0.02%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount version is available Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS Bottom mount or panel mount ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration with data(included) 9V battery power or AC adapter (optional)
Description
Product Highlights Pressure ranges to 40,000 psi (2800 bar) 0.02%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount version is available Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS Bottom mount or panel mount ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration with data(included) 9V battery power or AC adapter (optional)

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Test Gauge,700 barG,1/2
Rochester, NY, USA
Digital Pressure Test Gauge,700 barG,1/2"NPTM,Panl.Mnt.,0.02%FS
ADT681-02-GP10K-BAR-N2-PB
Digital Pressure Test Gauge,700 barG,1/2"NPTM,Panl.Mnt.,0.02%FS ADT681-02-GP10K-BAR-N2-PB
Product Highlights Pressure ranges to 40,000 psi (2800 bar) 0.02%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount version is available Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS Bottom mount or panel mount ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration with data(included) 9V battery power or AC adapter (optional)

Product Highlights

  • Pressure ranges to 40,000 psi (2800 bar)
  • 0.02%, 0.05%, 0.1% or 0.2% FS accuracy
  • % pressure indication with fan-shaped graph scale for visual reference
  • Fully temperature compensated accuracy
  • Panel mount version is available
  • Large, easy to read display with 5-digit resolution
  • Back lighted display
  • % pressure indication with fan-shaped graph scale for visual reference
  • Display flash warning when pressure over 120% of FS
  • Bottom mount or panel mount
  • ATEX certified intrinsically safe (Model ADT 681IS)
  • NIST traceable calibration with data(included)
  • 9V battery power or AC adapter (optional)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT681-02-GP10K-BAR-N2-PB
Product Name Digital Pressure Test Gauge,700 barG,1/2"NPTM,Panl.Mnt.,0.02%FS
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Pressure Gauges - 189030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 300 psi (0.0 to 211 m H2O)
Dial Size 3.94 inch (100 mm)
View Details
Gauge, 0-60
Specs
Type Gauge
Display Analog
Scale Units Inches of Hg
View Details