DwyerOmega Photohelic Pressure Switch/Gage A3215

Description
Product Highlights SR Single contact, right set point, for actuation on increasing or decreasing pressure OLS OEM Model, less relay and transformer components and housing but including infared diodes and phototransistor(s), light shutter and set pointer(s). For single or double contact RMR Remote-Mounted Relay, relay pack may be mounted remotely from gage. Standard length is 5 ft. For other lengths, specify cable length required TAMP Tamper-proof knobs, low temperature option, special scales, voltages and other features and modifications are available Special Housings available include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range 0-15 psi, medium pressure option standard. High & Low Latching Circuits. Dwyer Photohelic® switch/gages can be wired for high-latching, low-latching or combination high-low latching circuits. That is, the equipment will hold in these respective positions once activated and until manually reset. This can be particularly useful for alarm and signal applications where control is accomplished by another Photohelic® switch/gage or other means. Complete wiring and operational instructions are included. Where manual reset is required a dry circuit push button such as Dwyer Part A-601 should be used.
Datasheet
Description
Product Highlights SR Single contact, right set point, for actuation on increasing or decreasing pressure OLS OEM Model, less relay and transformer components and housing but including infared diodes and phototransistor(s), light shutter and set pointer(s). For single or double contact RMR Remote-Mounted Relay, relay pack may be mounted remotely from gage. Standard length is 5 ft. For other lengths, specify cable length required TAMP Tamper-proof knobs, low temperature option, special scales, voltages and other features and modifications are available Special Housings available include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range 0-15 psi, medium pressure option standard. High & Low Latching Circuits. Dwyer Photohelic® switch/gages can be wired for high-latching, low-latching or combination high-low latching circuits. That is, the equipment will hold in these respective positions once activated and until manually reset. This can be particularly useful for alarm and signal applications where control is accomplished by another Photohelic® switch/gage or other means. Complete wiring and operational instructions are included. Where manual reset is required a dry circuit push button such as Dwyer Part A-601 should be used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photohelic Pressure Switch/Gage - A3215 - Transcat, Inc.
Rochester, NY, USA
Photohelic Pressure Switch/Gage
A3215
Photohelic Pressure Switch/Gage A3215
Product Highlights SR Single contact, right set point, for actuation on increasing or decreasing pressure OLS OEM Model, less relay and transformer components and housing but including infared diodes and phototransistor(s), light shutter and set pointer(s). For single or double contact RMR Remote-Mounted Relay, relay pack may be mounted remotely from gage. Standard length is 5 ft. For other lengths, specify cable length required TAMP Tamper-proof knobs, low temperature option, special scales, voltages and other features and modifications are available Special Housings available include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range 0-15 psi, medium pressure option standard. High & Low Latching Circuits. Dwyer Photohelic® switch/gages can be wired for high-latching, low-latching or combination high-low latching circuits. That is, the equipment will hold in these respective positions once activated and until manually reset. This can be particularly useful for alarm and signal applications where control is accomplished by another Photohelic® switch/gage or other means. Complete wiring and operational instructions are included. Where manual reset is required a dry circuit push button such as Dwyer Part A-601 should be used.

Product Highlights

  • SR Single contact, right set point, for actuation on increasing or decreasing pressure
  • OLS OEM Model, less relay and transformer components and housing but including infared diodes and phototransistor(s), light shutter and set pointer(s). For single or double contact
  • RMR Remote-Mounted Relay, relay pack may be mounted remotely from gage. Standard length is 5 ft. For other lengths, specify cable length required
  • TAMP Tamper-proof knobs, low temperature option, special scales, voltages and other features and modifications are available
  • Special Housings available include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III)
  • Scale No. 3401 Square Root Specify Range
  • Scale No. 3402 Blank Scale Specify Range
  • Range 0-15 psi, medium pressure option standard.

High & Low Latching Circuits. Dwyer Photohelic® switch/gages can be wired for high-latching, low-latching or combination high-low latching circuits. That is, the equipment will hold in these respective positions once activated and until manually reset. This can be particularly useful for alarm and signal applications where control is accomplished by another Photohelic® switch/gage or other means. Complete wiring and operational instructions are included. Where manual reset is required a dry circuit push button such as Dwyer Part A-601 should be used.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number A3215
Product Name Photohelic Pressure Switch/Gage
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 10 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Gas
View Details
Vacuum Switches - 1000681 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
PS80 400psi Pressure Switch, NC; 48" PS80-K1-0764 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
125P NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details