WIKA Instrument, LP 4.5" Digital Pressure Gauge 2500 PSIG 66544-47B55

Description
Product Highlights Intrinsically Safe - Built to comply with requirements for Class 1, Division 1, Groups A, B, C and D Temperature compensation circuitry - accuracy (0.25% full scale) not de-rated over the temperature range of 32-131 deg F Ultra-low power circuitry - lithium battery provides for 5 years continuous service life 316 SS pressure sensors for aggressive process media 4 digit display (0.75" high) LCD with 25-segment bar graph
Datasheet
Description
Product Highlights Intrinsically Safe - Built to comply with requirements for Class 1, Division 1, Groups A, B, C and D Temperature compensation circuitry - accuracy (0.25% full scale) not de-rated over the temperature range of 32-131 deg F Ultra-low power circuitry - lithium battery provides for 5 years continuous service life 316 SS pressure sensors for aggressive process media 4 digit display (0.75" high) LCD with 25-segment bar graph
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Digital Pressure Gauge 2500 PSIG
66544-47B55
4.5" Digital Pressure Gauge 2500 PSIG 66544-47B55
Product Highlights Intrinsically Safe - Built to comply with requirements for Class 1, Division 1, Groups A, B, C and D Temperature compensation circuitry - accuracy (0.25% full scale) not de-rated over the temperature range of 32-131 deg F Ultra-low power circuitry - lithium battery provides for 5 years continuous service life 316 SS pressure sensors for aggressive process media 4 digit display (0.75" high) LCD with 25-segment bar graph

Product Highlights

  • Intrinsically Safe - Built to comply with requirements for Class 1, Division 1, Groups A, B, C and D
  • Temperature compensation circuitry - accuracy (0.25% full scale) not de-rated over the temperature range of 32-131 deg F
  • Ultra-low power circuitry - lithium battery provides for 5 years continuous service life
  • 316 SS pressure sensors for aggressive process media
  • 4 digit display (0.75" high) LCD with 25-segment bar graph
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 66544-47B55
Product Name 4.5" Digital Pressure Gauge 2500 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Alarm, Audible, Low Pressure,10-90 Psig, 1 1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details