Additel Corporation Digital Pressure Gauge 0 to 10000 psi, 1/2NPT M ADT680-05-GP10K-PSI-N2

Description
Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05% FS 1/4"NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE R&TTE, FCC ID, IC ID Certificates NIST traceable calibration with data(included)
Description
Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05% FS 1/4"NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE R&TTE, FCC ID, IC ID Certificates NIST traceable calibration with data(included)

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 0 to 10000 psi, 1/2NPT M - ADT680-05-GP10K-PSI-N2 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 0 to 10000 psi, 1/2NPT M
ADT680-05-GP10K-PSI-N2
Digital Pressure Gauge 0 to 10000 psi, 1/2NPT M ADT680-05-GP10K-PSI-N2
Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05% FS 1/4"NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE R&TTE, FCC ID, IC ID Certificates NIST traceable calibration with data(included)

Product Highlights

  • Digital Pressure Gauge 0-5000PSI
  • Fully temperature compensated accuracy
  • Gauge Pressure 0.05% FS 1/4"NPTM
  • Large, easy to read display with 5-digit resolution
  • Backlit display
  • Icon-based menu
  • Display flash warning when pressure exceeds
  • 120% of FS
  • Stainless wetted surface construction
  • IP67 (submersible in 1 meter of water)
  • Drop-tested from 1 meter
  • 2 AA alkaline batteries
  • CE R&TTE, FCC ID, IC ID Certificates
  • NIST traceable calibration with data(included)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT680-05-GP10K-PSI-N2
Product Name Digital Pressure Gauge 0 to 10000 psi, 1/2NPT M
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
QUADRIGAGE, STANDARD -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details