Additel Corporation Digital Pressure Test Gauge 2" H2O,0.05%FS,Diff.Pressure ADT681-05-DP2-H2O

Description
Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.025% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale accuracy (ADT 681-20) Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C) Up to eleven selectable pressure units Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration 9V battery power or AC adapter (optional)
Description
Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.025% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale accuracy (ADT 681-20) Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C) Up to eleven selectable pressure units Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration 9V battery power or AC adapter (optional)

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Test Gauge 2
Rochester, NY, USA
Digital Pressure Test Gauge 2" H2O,0.05%FS,Diff.Pressure
ADT681-05-DP2-H2O
Digital Pressure Test Gauge 2" H2O,0.05%FS,Diff.Pressure ADT681-05-DP2-H2O
Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.025% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale accuracy (ADT 681-20) Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C) Up to eleven selectable pressure units Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration 9V battery power or AC adapter (optional)

Product Highlights

  • Pressure ranges to 36,000 psi (2500 bar)
  • 0.025% full scale accuracy (ADT 681-02)
  • 0.05% full scale accuracy (ADT 681-05)
  • 0.1% full scale accuracy (ADT 681-10)
  • 0.2% full scale accuracy (ADT 681-20)
  • Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C)
  • Up to eleven selectable pressure units
  • Large, easy to read display with 5-digit resolution
  • Back lighted display
  • % pressure indication with fan-shaped graph scale for visual reference
  • Display flash warning when pressure over 120% of FS
  • ATEX certified intrinsically safe (Model ADT 681IS)
  • NIST traceable calibration
  • 9V battery power or AC adapter (optional)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT681-05-DP2-H2O
Product Name Digital Pressure Test Gauge 2" H2O,0.05%FS,Diff.Pressure
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Gauges - 2310196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 5802 psi (0.0 to 4083 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details