Additel Corporation Digital Pressure Test Gauge 0.02%FS, 0-500 psi, gauge pres ADT681-02-GP500-PSI-N

Description
Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.02% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale accuracy (ADT 681-20) Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C) Up to eleven selectable pressure units Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration 9V battery power or AC adapter (optional)
Description
Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.02% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale accuracy (ADT 681-20) Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C) Up to eleven selectable pressure units Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration 9V battery power or AC adapter (optional)

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Test Gauge 0.02%FS, 0-500 psi, gauge pres - ADT681-02-GP500-PSI-N - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Test Gauge 0.02%FS, 0-500 psi, gauge pres
ADT681-02-GP500-PSI-N
Digital Pressure Test Gauge 0.02%FS, 0-500 psi, gauge pres ADT681-02-GP500-PSI-N
Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.02% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale accuracy (ADT 681-20) Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C) Up to eleven selectable pressure units Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration 9V battery power or AC adapter (optional)

Product Highlights

  • Pressure ranges to 36,000 psi (2500 bar)
  • 0.02% full scale accuracy (ADT 681-02)
  • 0.05% full scale accuracy (ADT 681-05)
  • 0.1% full scale accuracy (ADT 681-10)
  • 0.2% full scale accuracy (ADT 681-20)
  • Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C)
  • Up to eleven selectable pressure units
  • Large, easy to read display with 5-digit resolution
  • Back lighted display
  • % pressure indication with fan-shaped graph scale for visual reference
  • Display flash warning when pressure over 120% of FS
  • ATEX certified intrinsically safe (Model ADT 681IS)
  • NIST traceable calibration
  • 9V battery power or AC adapter (optional)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT681-02-GP500-PSI-N
Product Name Digital Pressure Test Gauge 0.02%FS, 0-500 psi, gauge pres
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
QUADRIGAGE, STANDARD -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
View Details
Flanged precision pressure gauge - FMAP-63-4-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details