WIKA Instrument, LP 6"Pressure Gauge,500PSI 1/4"NPT,LM 62B2A0500

Description
Product Highlights Pressure is applied to the capsule or Bourdon tube through a single case connection High Accuracy and Compact Size Excellent Readability Performs Better than the Rated Accuracy Calibration is Traceable to National Institute of Standards and Technology (NIST) Solid-Front Construction
Datasheet
Description
Product Highlights Pressure is applied to the capsule or Bourdon tube through a single case connection High Accuracy and Compact Size Excellent Readability Performs Better than the Rated Accuracy Calibration is Traceable to National Institute of Standards and Technology (NIST) Solid-Front Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Rochester, NY, USA
6"Pressure Gauge,500PSI 1/4"NPT,LM
62B2A0500
6"Pressure Gauge,500PSI 1/4"NPT,LM 62B2A0500
Product Highlights Pressure is applied to the capsule or Bourdon tube through a single case connection High Accuracy and Compact Size Excellent Readability Performs Better than the Rated Accuracy Calibration is Traceable to National Institute of Standards and Technology (NIST) Solid-Front Construction

Product Highlights

  • Pressure is applied to the capsule or Bourdon tube
  • through a single case connection
  • High Accuracy and Compact Size
  • Excellent Readability
  • Performs Better than the Rated Accuracy
  • Calibration is Traceable to National Institute of
  • Standards and Technology (NIST)
  • Solid-Front Construction
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 62B2A0500
Product Name 6"Pressure Gauge,500PSI 1/4"NPT,LM
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum gauge - VAM-63-V1/9-R1/4-EN - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 131 psi (-10.21 to 91.87 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
QUADRIGAGE, STANDARD -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
View Details
Base Vacuum Gauge Controller, RS232 and RS485, Series 937B, US Region Model: 937B-US-NANANA-NA - 937B-US-NANANA-NA - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; 320 x 240 color QVGA TFT LCD with back lighting
View Details