Additel Corporation Digital Pressure Gauge 500 psi, gauge Press, M20X1. ADT680-05-GP500-PSI-M

Description
Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05%FS ¼& NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120%of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE R&TTE, FCC ID, IC ID Certificates NIST traceable calibration with data(included)
Description
Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05%FS ¼& NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120%of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE R&TTE, FCC ID, IC ID Certificates NIST traceable calibration with data(included)

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 500 psi, gauge Press, M20X1. - ADT680-05-GP500-PSI-M - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 500 psi, gauge Press, M20X1.
ADT680-05-GP500-PSI-M
Digital Pressure Gauge 500 psi, gauge Press, M20X1. ADT680-05-GP500-PSI-M
Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05%FS ¼& NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120%of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE R&TTE, FCC ID, IC ID Certificates NIST traceable calibration with data(included)

Product Highlights

  • Digital Pressure Gauge 0-5000PSI
  • Fully temperature compensated accuracy
  • Gauge Pressure 0.05%FS ¼& NPTM
  • Large, easy to read display with 5-digit resolution
  • Backlit display
  • Icon-based menu
  • Display flash warning when pressure exceeds
  • 120%of FS
  • Stainless wetted surface construction
  • IP67 (submersible in 1 meter of water)
  • Drop-tested from 1 meter
  • 2 AA alkaline batteries
  • CE R&TTE, FCC ID, IC ID Certificates
  • NIST traceable calibration with data(included)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT680-05-GP500-PSI-M
Product Name Digital Pressure Gauge 500 psi, gauge Press, M20X1.
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Alarm, Audible, Low Pressure, 300 Psig,1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details