Ashcroft Inc. 8.5"Pressure Gauge,2000PSI 1/2"NPT,Lower,Monel Tube 85-1082PS-04L-2000PSI

Description
Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Teflon-coated gears and bearings improves stability Externally adjustable dial on standard model White aluminum dial, black numbers with polished mirror band High and low pressure movement stops are standard
Datasheet
Description
Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Teflon-coated gears and bearings improves stability Externally adjustable dial on standard model White aluminum dial, black numbers with polished mirror band High and low pressure movement stops are standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.5
Rochester, NY, USA
8.5"Pressure Gauge,2000PSI 1/2"NPT,Lower,Monel Tube
85-1082PS-04L-2000PSI
8.5"Pressure Gauge,2000PSI 1/2"NPT,Lower,Monel Tube 85-1082PS-04L-2000PSI
Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Teflon-coated gears and bearings improves stability Externally adjustable dial on standard model White aluminum dial, black numbers with polished mirror band High and low pressure movement stops are standard

Product Highlights

  • Temperature-compensated movement that significantly reduces temperature error
  • MicroSpan™ adjustment for ease in span calibration
  • Hydraulically staked movement with Teflon-coated gears and bearings improves stability
  • Externally adjustable dial on standard model
  • White aluminum dial, black numbers with polished mirror band
  • High and low pressure movement stops are standard
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 85-1082PS-04L-2000PSI
Product Name 8.5"Pressure Gauge,2000PSI 1/2"NPT,Lower,Monel Tube
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details