WIKA Instrument, LP 4.5" Digital Pressure Gauge 200 PSIG 66544-25B71

Description
Product Highlights 3D Instruments Model # 66544-25B71 Pressure Range: -14.7 - 200 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. Custom Units may be programmed in as required. * Not all Units enabled for all Ranges. Accuracy: Pressure = +/- 0.25% of Span, +/- 2.0% of 14.7 PSI for Vacuum Readings. No change in accuracies within the Operating Temperature. Compensated Temperature: +32° F to +131° F (0°C to 55°C). All 3D DPG-6600's are Temperature Compensated. All accuracies stated above are valid over the entire Operating Temperature Range. Operating Temperature: -40° F to +185° F (-40°C to 85°C). Consult Factory for change in accuracy if operated outside of Compensated Temperature Range. Storage Temperature: -40° F to +185° F (-40°C to 85°C). Intrinsically Safe: Built to comply with requirements for Class 1, Division 1, Groups A, B, C, and D hazardous areas (approval pending). Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating. Tare: 0 to 20% of Full Scale Offset Capability. Operating Media: The 3D DPG-6600 utilizes a 316 SSTL Isolated Pressure Sensor. Any media (liquid or gas) suitable for contact with 316 Stainless Steel may be used. Battery Life: 5 Years of continuous use using 1 - 3.6 volt lithium "C" size cell. Adjustable Auto Shut Off from 0 to 720 minutes. Low Battery indication. Screen Update Rate: 1 X per second. Damping: Adjustable LCD filter - approximately 1 - 96 seconds. Size: 4 1/2" (114mm) Nominal Dial Size. Oversized 0.75" Height X 4 Digit High Resolution LCD Display with 25 Segment Bar Graph indicating percent of full scale. Weight: 514 g (18 oz) including batteries.
Datasheet
Description
Product Highlights 3D Instruments Model # 66544-25B71 Pressure Range: -14.7 - 200 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. Custom Units may be programmed in as required. * Not all Units enabled for all Ranges. Accuracy: Pressure = +/- 0.25% of Span, +/- 2.0% of 14.7 PSI for Vacuum Readings. No change in accuracies within the Operating Temperature. Compensated Temperature: +32° F to +131° F (0°C to 55°C). All 3D DPG-6600's are Temperature Compensated. All accuracies stated above are valid over the entire Operating Temperature Range. Operating Temperature: -40° F to +185° F (-40°C to 85°C). Consult Factory for change in accuracy if operated outside of Compensated Temperature Range. Storage Temperature: -40° F to +185° F (-40°C to 85°C). Intrinsically Safe: Built to comply with requirements for Class 1, Division 1, Groups A, B, C, and D hazardous areas (approval pending). Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating. Tare: 0 to 20% of Full Scale Offset Capability. Operating Media: The 3D DPG-6600 utilizes a 316 SSTL Isolated Pressure Sensor. Any media (liquid or gas) suitable for contact with 316 Stainless Steel may be used. Battery Life: 5 Years of continuous use using 1 - 3.6 volt lithium "C" size cell. Adjustable Auto Shut Off from 0 to 720 minutes. Low Battery indication. Screen Update Rate: 1 X per second. Damping: Adjustable LCD filter - approximately 1 - 96 seconds. Size: 4 1/2" (114mm) Nominal Dial Size. Oversized 0.75" Height X 4 Digit High Resolution LCD Display with 25 Segment Bar Graph indicating percent of full scale. Weight: 514 g (18 oz) including batteries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Digital Pressure Gauge 200 PSIG
66544-25B71
4.5" Digital Pressure Gauge 200 PSIG 66544-25B71
Product Highlights 3D Instruments Model # 66544-25B71 Pressure Range: -14.7 - 200 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. Custom Units may be programmed in as required. * Not all Units enabled for all Ranges. Accuracy: Pressure = +/- 0.25% of Span, +/- 2.0% of 14.7 PSI for Vacuum Readings. No change in accuracies within the Operating Temperature. Compensated Temperature: +32° F to +131° F (0°C to 55°C). All 3D DPG-6600's are Temperature Compensated. All accuracies stated above are valid over the entire Operating Temperature Range. Operating Temperature: -40° F to +185° F (-40°C to 85°C). Consult Factory for change in accuracy if operated outside of Compensated Temperature Range. Storage Temperature: -40° F to +185° F (-40°C to 85°C). Intrinsically Safe: Built to comply with requirements for Class 1, Division 1, Groups A, B, C, and D hazardous areas (approval pending). Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating. Tare: 0 to 20% of Full Scale Offset Capability. Operating Media: The 3D DPG-6600 utilizes a 316 SSTL Isolated Pressure Sensor. Any media (liquid or gas) suitable for contact with 316 Stainless Steel may be used. Battery Life: 5 Years of continuous use using 1 - 3.6 volt lithium "C" size cell. Adjustable Auto Shut Off from 0 to 720 minutes. Low Battery indication. Screen Update Rate: 1 X per second. Damping: Adjustable LCD filter - approximately 1 - 96 seconds. Size: 4 1/2" (114mm) Nominal Dial Size. Oversized 0.75" Height X 4 Digit High Resolution LCD Display with 25 Segment Bar Graph indicating percent of full scale. Weight: 514 g (18 oz) including batteries.

Product Highlights

  • 3D Instruments Model # 66544-25B71
  • Pressure Range: -14.7 - 200 PSIG
  • Black ABS case, fitting bottom, flange detached
  • Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. Custom Units may be programmed in as required. * Not all Units enabled for all Ranges.
  • Accuracy: Pressure = +/- 0.25% of Span, +/- 2.0% of 14.7 PSI for Vacuum Readings. No change in accuracies within the Operating Temperature.
  • Compensated Temperature: +32° F to +131° F (0°C to 55°C). All 3D DPG-6600's are Temperature Compensated. All accuracies stated above are valid over the entire Operating Temperature Range.
  • Operating Temperature: -40° F to +185° F (-40°C to 85°C). Consult Factory for change in accuracy if operated outside of Compensated Temperature Range.
  • Storage Temperature: -40° F to +185° F (-40°C to 85°C).
  • Intrinsically Safe: Built to comply with requirements for Class 1, Division 1, Groups A, B, C, and D hazardous areas (approval pending).
  • Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating.
  • Tare: 0 to 20% of Full Scale Offset Capability.
  • Operating Media: The 3D DPG-6600 utilizes a 316 SSTL Isolated Pressure Sensor. Any media (liquid or gas) suitable for contact with 316 Stainless Steel may be used.
  • Battery Life: 5 Years of continuous use using 1 - 3.6 volt lithium "C" size cell. Adjustable Auto Shut Off from 0 to 720 minutes. Low Battery indication.
  • Screen Update Rate: 1 X per second.
  • Damping: Adjustable LCD filter - approximately 1 - 96 seconds.
  • Size: 4 1/2" (114mm) Nominal Dial Size. Oversized 0.75" Height X 4 Digit High Resolution LCD Display with 25 Segment Bar Graph indicating percent of full scale.
  • Weight: 514 g (18 oz) including batteries.
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 66544-25B71
Product Name 4.5" Digital Pressure Gauge 200 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Display Analog
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure gauge - MA-50-1,0-R1/4-MPA-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details