DwyerOmega Pressure Switch/Gage 0-.25Wc A3002

Description
Product Highlights SR Single contact, right set point, for actuation on increasing or decreasing pressure OLS OEM Model, less relay and transformer components and housing but including infared diodes and phototransistor(s), light shutter and set pointer(s). For single or double contact RMR Remote-Mounted Relay, relay pack may be mounted remotely from gage. Standard length is 5 ft. For other lengths, specify cable length required TAMP Tamper-proof knobs, low temperature option, special scales, voltages and other features and modifications are available Special Housings available include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range 0-2.0" w.c./li> High & Low Latching Circuits. Dwyer Photohelic® switch/gages can be wired for high-latching, low-latching or combination high-low latching circuits. That is, the equipment will hold in these respective positions once activated and until manually reset. This can be particularly useful for alarm and signal applications where control is accomplished by another Photohelic® switch/gage or other means. Complete wiring and operational instructions are included. Where manual reset is required a dry circuit push button such as Dwyer Part A-601 should be used.
Description
Product Highlights SR Single contact, right set point, for actuation on increasing or decreasing pressure OLS OEM Model, less relay and transformer components and housing but including infared diodes and phototransistor(s), light shutter and set pointer(s). For single or double contact RMR Remote-Mounted Relay, relay pack may be mounted remotely from gage. Standard length is 5 ft. For other lengths, specify cable length required TAMP Tamper-proof knobs, low temperature option, special scales, voltages and other features and modifications are available Special Housings available include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range 0-2.0" w.c./li> High & Low Latching Circuits. Dwyer Photohelic® switch/gages can be wired for high-latching, low-latching or combination high-low latching circuits. That is, the equipment will hold in these respective positions once activated and until manually reset. This can be particularly useful for alarm and signal applications where control is accomplished by another Photohelic® switch/gage or other means. Complete wiring and operational instructions are included. Where manual reset is required a dry circuit push button such as Dwyer Part A-601 should be used.

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch/Gage 0-.25Wc - A3002 - Transcat, Inc.
Rochester, NY, USA
Pressure Switch/Gage 0-.25Wc
A3002
Pressure Switch/Gage 0-.25Wc A3002
Product Highlights SR Single contact, right set point, for actuation on increasing or decreasing pressure OLS OEM Model, less relay and transformer components and housing but including infared diodes and phototransistor(s), light shutter and set pointer(s). For single or double contact RMR Remote-Mounted Relay, relay pack may be mounted remotely from gage. Standard length is 5 ft. For other lengths, specify cable length required TAMP Tamper-proof knobs, low temperature option, special scales, voltages and other features and modifications are available Special Housings available include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III) Scale No. 3401 Square Root Specify Range Scale No. 3402 Blank Scale Specify Range Range 0-2.0" w.c./li> High & Low Latching Circuits. Dwyer Photohelic® switch/gages can be wired for high-latching, low-latching or combination high-low latching circuits. That is, the equipment will hold in these respective positions once activated and until manually reset. This can be particularly useful for alarm and signal applications where control is accomplished by another Photohelic® switch/gage or other means. Complete wiring and operational instructions are included. Where manual reset is required a dry circuit push button such as Dwyer Part A-601 should be used.

Product Highlights

  • SR Single contact, right set point, for actuation on increasing or decreasing pressure
  • OLS OEM Model, less relay and transformer components and housing but including infared diodes and phototransistor(s), light shutter and set pointer(s). For single or double contact
  • RMR Remote-Mounted Relay, relay pack may be mounted remotely from gage. Standard length is 5 ft. For other lengths, specify cable length required
  • TAMP Tamper-proof knobs, low temperature option, special scales, voltages and other features and modifications are available
  • Special Housings available include Weatherproof (NEMA 4) and Explosion-proof (NEMA 7 & 9; NEC Cl I, Gr C&D; Cl II, Gr E, F&G; Cl III)
  • Scale No. 3401 Square Root Specify Range
  • Scale No. 3402 Blank Scale Specify Range
  • Range 0-2.0" w.c./li>

High & Low Latching Circuits. Dwyer Photohelic® switch/gages can be wired for high-latching, low-latching or combination high-low latching circuits. That is, the equipment will hold in these respective positions once activated and until manually reset. This can be particularly useful for alarm and signal applications where control is accomplished by another Photohelic® switch/gage or other means. Complete wiring and operational instructions are included. Where manual reset is required a dry circuit push button such as Dwyer Part A-601 should be used.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number A3002
Product Name Pressure Switch/Gage 0-.25Wc
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074053-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 1450 psi (1021 m H2O)
Accuracy 0.5000 ±% FS
View Details
PS80 20psi Pressure Switch, NO; 36" PS80-K2-F0605 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
160P NEMA 4X, 7, 9 & 13 Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 250 F (-40 to 121 C)
View Details