Additel Corporation Digital Pressure Test Gauge -10 to 10PSI,1/2"NPTM,0.02%FS ADT681-02-CP10-PSI-N2

Description
Product Highlights Pressure ranges to 40,000 psi (2800 bar) 0.02%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount version is available Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS Bottom mount or panel mount ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration with data(included) 9V battery power or AC adapter (optional)
Description
Product Highlights Pressure ranges to 40,000 psi (2800 bar) 0.02%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount version is available Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS Bottom mount or panel mount ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration with data(included) 9V battery power or AC adapter (optional)

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Test Gauge -10 to 10PSI,1/2
Rochester, NY, USA
Digital Pressure Test Gauge -10 to 10PSI,1/2"NPTM,0.02%FS
ADT681-02-CP10-PSI-N2
Digital Pressure Test Gauge -10 to 10PSI,1/2"NPTM,0.02%FS ADT681-02-CP10-PSI-N2
Product Highlights Pressure ranges to 40,000 psi (2800 bar) 0.02%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount version is available Large, easy to read display with 5-digit resolution Back lighted display % pressure indication with fan-shaped graph scale for visual reference Display flash warning when pressure over 120% of FS Bottom mount or panel mount ATEX certified intrinsically safe (Model ADT 681IS) NIST traceable calibration with data(included) 9V battery power or AC adapter (optional)

Product Highlights

  • Pressure ranges to 40,000 psi (2800 bar)
  • 0.02%, 0.05%, 0.1% or 0.2% FS accuracy
  • % pressure indication with fan-shaped graph scale for visual reference
  • Fully temperature compensated accuracy
  • Panel mount version is available
  • Large, easy to read display with 5-digit resolution
  • Back lighted display
  • % pressure indication with fan-shaped graph scale for visual reference
  • Display flash warning when pressure over 120% of FS
  • Bottom mount or panel mount
  • ATEX certified intrinsically safe (Model ADT 681IS)
  • NIST traceable calibration with data(included)
  • 9V battery power or AC adapter (optional)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT681-02-CP10-PSI-N2
Product Name Digital Pressure Test Gauge -10 to 10PSI,1/2"NPTM,0.02%FS
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure gauge - MA-40-6-R1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Vacuum Transducer, Cold Cathode-MicroPirani, NW25 ISO-KF, RS232 Model: 972B-21020 - 972B-21020 - Newport MKS
Specs
Type Gauge
Display No
Sensor Technology Cold Cathode and MicroPirani™ (MEMS Thermal Conductivity)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details