WIKA Instrument, LP Digital Pressure Gauge VAC to 100 PSIG 67544-23B71

Description
Product Highlights 3D Instruments Model # 67544-23B71 Pressure Range: -14.7 - 100 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. Custom Units may be programmed in as required. * Not all Units enabled for all Ranges. Accuracy: Pressure = +/- 0.25% of Span, +/- 2.0% of 14.7 PSI for Vacuum Readings. No change in accuracies within the Operating Temperature. Compensated Temperature: +32° F to +131° F (0°C to 55°C). All 3D DPG-6700's are Temperature Compensated. All accuracies stated above are valid over the entire Operating Temperature Range. Operating Temperature: -40° F to +185° F (-40°C to 85°C). Consult Factory for change in accuracy if operated outside of Compensated Temperature Range. Storage Temperature: -40° F to +185° F (-40°C to 85°C). Intrinsically Safe: Built to comply with requirements for Class 1, Division 2, Groups C, and D hazardous areas. Class 1, Division 1, Groups C and D when used with a CSA Certified Zener Barrier (approval pending). Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating. Tare: 0 to 20% of Full Scale Offset Capability. Operating Media: The 3D DPG-6700 utilizes a 316 SSTL Isolated Pressure Sensor. Any media (liquid or gas) suitable for contact with 316 Stainless Steel may be used. Loop Powered: 10 - 32 VDC Power. 24 VDC nominal with Battery Backup for LCD and Switches.. Loop Accuracy: 4 - 20 mA = +/- 0.25% of Span. Backup Battery Life: 4 Years of continuous use using 1 - 3.6 volt lithium "C" size cell. Adjustable Auto Shut Off from 0 to 720 minutes. Low Battery indication. Signal Output: Scaleable 4 - 20 mAdc. Maximum Range 3 - 25 mA Electronic Switches: 2 each independent, solid state design, isolated open drain FET - rated @ 100 VDC, 1 amp continuous. Screen Update Rate: 4 X per second on Loop Power, 1 X per second on Battery Power. Damping: Adjustable LCD filter - approximately 1 - 96 seconds. Size: 4 1/2" (114mm) Nominal Dial Size. Oversized 0.75" Height X 4 Digit High Resolution LCD Display with 25 Segment Bar Graph indicating percent of full scale. Weight: 514 g (18 oz) including batteries.
Datasheet
Description
Product Highlights 3D Instruments Model # 67544-23B71 Pressure Range: -14.7 - 100 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. Custom Units may be programmed in as required. * Not all Units enabled for all Ranges. Accuracy: Pressure = +/- 0.25% of Span, +/- 2.0% of 14.7 PSI for Vacuum Readings. No change in accuracies within the Operating Temperature. Compensated Temperature: +32° F to +131° F (0°C to 55°C). All 3D DPG-6700's are Temperature Compensated. All accuracies stated above are valid over the entire Operating Temperature Range. Operating Temperature: -40° F to +185° F (-40°C to 85°C). Consult Factory for change in accuracy if operated outside of Compensated Temperature Range. Storage Temperature: -40° F to +185° F (-40°C to 85°C). Intrinsically Safe: Built to comply with requirements for Class 1, Division 2, Groups C, and D hazardous areas. Class 1, Division 1, Groups C and D when used with a CSA Certified Zener Barrier (approval pending). Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating. Tare: 0 to 20% of Full Scale Offset Capability. Operating Media: The 3D DPG-6700 utilizes a 316 SSTL Isolated Pressure Sensor. Any media (liquid or gas) suitable for contact with 316 Stainless Steel may be used. Loop Powered: 10 - 32 VDC Power. 24 VDC nominal with Battery Backup for LCD and Switches.. Loop Accuracy: 4 - 20 mA = +/- 0.25% of Span. Backup Battery Life: 4 Years of continuous use using 1 - 3.6 volt lithium "C" size cell. Adjustable Auto Shut Off from 0 to 720 minutes. Low Battery indication. Signal Output: Scaleable 4 - 20 mAdc. Maximum Range 3 - 25 mA Electronic Switches: 2 each independent, solid state design, isolated open drain FET - rated @ 100 VDC, 1 amp continuous. Screen Update Rate: 4 X per second on Loop Power, 1 X per second on Battery Power. Damping: Adjustable LCD filter - approximately 1 - 96 seconds. Size: 4 1/2" (114mm) Nominal Dial Size. Oversized 0.75" Height X 4 Digit High Resolution LCD Display with 25 Segment Bar Graph indicating percent of full scale. Weight: 514 g (18 oz) including batteries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge VAC to 100 PSIG - 67544-23B71 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge VAC to 100 PSIG
67544-23B71
Digital Pressure Gauge VAC to 100 PSIG 67544-23B71
Product Highlights 3D Instruments Model # 67544-23B71 Pressure Range: -14.7 - 100 PSIG Black ABS case, fitting bottom, flange detached Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. Custom Units may be programmed in as required. * Not all Units enabled for all Ranges. Accuracy: Pressure = +/- 0.25% of Span, +/- 2.0% of 14.7 PSI for Vacuum Readings. No change in accuracies within the Operating Temperature. Compensated Temperature: +32° F to +131° F (0°C to 55°C). All 3D DPG-6700's are Temperature Compensated. All accuracies stated above are valid over the entire Operating Temperature Range. Operating Temperature: -40° F to +185° F (-40°C to 85°C). Consult Factory for change in accuracy if operated outside of Compensated Temperature Range. Storage Temperature: -40° F to +185° F (-40°C to 85°C). Intrinsically Safe: Built to comply with requirements for Class 1, Division 2, Groups C, and D hazardous areas. Class 1, Division 1, Groups C and D when used with a CSA Certified Zener Barrier (approval pending). Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating. Tare: 0 to 20% of Full Scale Offset Capability. Operating Media: The 3D DPG-6700 utilizes a 316 SSTL Isolated Pressure Sensor. Any media (liquid or gas) suitable for contact with 316 Stainless Steel may be used. Loop Powered: 10 - 32 VDC Power. 24 VDC nominal with Battery Backup for LCD and Switches.. Loop Accuracy: 4 - 20 mA = +/- 0.25% of Span. Backup Battery Life: 4 Years of continuous use using 1 - 3.6 volt lithium "C" size cell. Adjustable Auto Shut Off from 0 to 720 minutes. Low Battery indication. Signal Output: Scaleable 4 - 20 mAdc. Maximum Range 3 - 25 mA Electronic Switches: 2 each independent, solid state design, isolated open drain FET - rated @ 100 VDC, 1 amp continuous. Screen Update Rate: 4 X per second on Loop Power, 1 X per second on Battery Power. Damping: Adjustable LCD filter - approximately 1 - 96 seconds. Size: 4 1/2" (114mm) Nominal Dial Size. Oversized 0.75" Height X 4 Digit High Resolution LCD Display with 25 Segment Bar Graph indicating percent of full scale. Weight: 514 g (18 oz) including batteries.

Product Highlights

  • 3D Instruments Model # 67544-23B71
  • Pressure Range: -14.7 - 100 PSIG
  • Black ABS case, fitting bottom, flange detached
  • Engineering Units: PSIG, inH2O, inHg, mmH2O, mmHg, Bar, mBar, Kg/cm²*. Custom Units may be programmed in as required. * Not all Units enabled for all Ranges.
  • Accuracy: Pressure = +/- 0.25% of Span, +/- 2.0% of 14.7 PSI for Vacuum Readings. No change in accuracies within the Operating Temperature.
  • Compensated Temperature: +32° F to +131° F (0°C to 55°C). All 3D DPG-6700's are Temperature Compensated. All accuracies stated above are valid over the entire Operating Temperature Range.
  • Operating Temperature: -40° F to +185° F (-40°C to 85°C). Consult Factory for change in accuracy if operated outside of Compensated Temperature Range.
  • Storage Temperature: -40° F to +185° F (-40°C to 85°C).
  • Intrinsically Safe: Built to comply with requirements for Class 1, Division 2, Groups C, and D hazardous areas. Class 1, Division 1, Groups C and D when used with a CSA Certified Zener Barrier (approval pending).
  • Proof Pressure without calibration shift: 2 X Pressure Range. 5 X Pressure Range or 25,000 PSI (whichever is less) Burst Rating.
  • Tare: 0 to 20% of Full Scale Offset Capability.
  • Operating Media: The 3D DPG-6700 utilizes a 316 SSTL Isolated Pressure Sensor. Any media (liquid or gas) suitable for contact with 316 Stainless Steel may be used.
  • Loop Powered: 10 - 32 VDC Power. 24 VDC nominal with Battery Backup for LCD and Switches..
  • Loop Accuracy: 4 - 20 mA = +/- 0.25% of Span.
  • Backup Battery Life: 4 Years of continuous use using 1 - 3.6 volt lithium "C" size cell. Adjustable Auto Shut Off from 0 to 720 minutes. Low Battery indication.
  • Signal Output: Scaleable 4 - 20 mAdc. Maximum Range 3 - 25 mA
  • Electronic Switches: 2 each independent, solid state design, isolated open drain FET - rated @ 100 VDC, 1 amp continuous.
  • Screen Update Rate: 4 X per second on Loop Power, 1 X per second on Battery Power.
  • Damping: Adjustable LCD filter - approximately 1 - 96 seconds.
  • Size: 4 1/2" (114mm) Nominal Dial Size. Oversized 0.75" Height X 4 Digit High Resolution LCD Display with 25 Segment Bar Graph indicating percent of full scale.
  • Weight: 514 g (18 oz) including batteries.
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 67544-23B71
Product Name Digital Pressure Gauge VAC to 100 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
QUADRIGAGE, GLYCERINE-FILLED -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
View Details
Pressure gauge - MA-40-1-G1/8-MPA - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details