Additel Corporation Digital Pressure Gauge,1K PSIG 1/4"NPTM,0.25%FS ADT680-25-GP1K-PSI-N

Description
Product Highlights Pressure ranges to 10,000 psi (700 bar) 0.25% full scale accuracy Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C) Up to 13 selectable pressure units, 6 customized definition engineering units Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE RTTE, FCC ID, IC ID Certificates Each Unit Includes NIST traceable calibration with data
Description
Product Highlights Pressure ranges to 10,000 psi (700 bar) 0.25% full scale accuracy Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C) Up to 13 selectable pressure units, 6 customized definition engineering units Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE RTTE, FCC ID, IC ID Certificates Each Unit Includes NIST traceable calibration with data

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge,1K PSIG 1/4
Rochester, NY, USA
Digital Pressure Gauge,1K PSIG 1/4"NPTM,0.25%FS
ADT680-25-GP1K-PSI-N
Digital Pressure Gauge,1K PSIG 1/4"NPTM,0.25%FS ADT680-25-GP1K-PSI-N
Product Highlights Pressure ranges to 10,000 psi (700 bar) 0.25% full scale accuracy Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C) Up to 13 selectable pressure units, 6 customized definition engineering units Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE RTTE, FCC ID, IC ID Certificates Each Unit Includes NIST traceable calibration with data

Product Highlights

  • Pressure ranges to 10,000 psi (700 bar) 0.25% full scale accuracy
  • Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C)
  • Up to 13 selectable pressure units, 6 customized definition engineering units
  • Large, easy to read display with 5-digit resolution
  • Backlit display
  • Icon-based menu
  • Display flash warning when pressure exceeds 120% of FS
  • Stainless wetted surface construction
  • IP67 (submersible in 1 meter of water)
  • Drop-tested from 1 meter
  • 2 AA alkaline batteries
  • CE RTTE, FCC ID, IC ID Certificates

Each Unit Includes

  • NIST traceable calibration with data
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT680-25-GP1K-PSI-N
Product Name Digital Pressure Gauge,1K PSIG 1/4"NPTM,0.25%FS
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Universal Pressure Gauge Diagnostic Tee/Adapter Kit -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog (optional feature); Digital Numerical Display (optional feature)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details