Additel Corporation Digital Pressure Gauge 0 to 10000 psi, 1/2NPT M ADT680W-05-GP10K-PSI-N2

Description
Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05% FS 1/4"NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE R&TTE, FCC ID, IC ID Certificates NIST traceable calibration with data(included) The gauge communicates on a Zigbee protocol. Each gauge comes with a wireless USB receiver that facilitates the communication. Additel offers free software (Additel/Land Wireless) which can be downloaded from the website that give the utility to download the data and view each gauge within range of the receiver.
Description
Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05% FS 1/4"NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE R&TTE, FCC ID, IC ID Certificates NIST traceable calibration with data(included) The gauge communicates on a Zigbee protocol. Each gauge comes with a wireless USB receiver that facilitates the communication. Additel offers free software (Additel/Land Wireless) which can be downloaded from the website that give the utility to download the data and view each gauge within range of the receiver.

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 0 to 10000 psi, 1/2NPT M - ADT680W-05-GP10K-PSI-N2 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 0 to 10000 psi, 1/2NPT M
ADT680W-05-GP10K-PSI-N2
Digital Pressure Gauge 0 to 10000 psi, 1/2NPT M ADT680W-05-GP10K-PSI-N2
Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05% FS 1/4"NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE R&TTE, FCC ID, IC ID Certificates NIST traceable calibration with data(included) The gauge communicates on a Zigbee protocol. Each gauge comes with a wireless USB receiver that facilitates the communication. Additel offers free software (Additel/Land Wireless) which can be downloaded from the website that give the utility to download the data and view each gauge within range of the receiver.

Product Highlights

  • Digital Pressure Gauge 0-5000PSI
  • Fully temperature compensated accuracy
  • Gauge Pressure 0.05% FS 1/4"NPTM
  • Large, easy to read display with 5-digit resolution
  • Backlit display
  • Icon-based menu
  • Display flash warning when pressure exceeds
  • 120% of FS
  • Stainless wetted surface construction
  • IP67 (submersible in 1 meter of water)
  • Drop-tested from 1 meter
  • 2 AA alkaline batteries
  • CE R&TTE, FCC ID, IC ID Certificates
  • NIST traceable calibration with data(included)
  • The gauge communicates on a Zigbee protocol.
  • Each gauge comes with a wireless USB receiver that facilitates the communication. Additel offers free software (Additel/Land Wireless) which can be downloaded from the website that give the utility to download the data and view each gauge within range of the receiver.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT680W-05-GP10K-PSI-N2
Product Name Digital Pressure Gauge 0 to 10000 psi, 1/2NPT M
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details