WIKA Instrument, LP 4.5" Digital Pressure Gauge 1000 PSIG 66544-29B55

Description
Product Highlights Intrinsically Safe - Built to comply with requirements for Class 1, Division 1, Groups A, B, C and D Temperature compensation circuitry - accuracy (0.25% full scale) not de-rated over the temperature range of 32-131 deg F Ultra-low power circuitry - lithium battery provides for 5 years continuous service life 316 SS pressure sensors for aggressive process media 4 digit display (0.75" high) LCD with 25-segment bar graph
Datasheet
Description
Product Highlights Intrinsically Safe - Built to comply with requirements for Class 1, Division 1, Groups A, B, C and D Temperature compensation circuitry - accuracy (0.25% full scale) not de-rated over the temperature range of 32-131 deg F Ultra-low power circuitry - lithium battery provides for 5 years continuous service life 316 SS pressure sensors for aggressive process media 4 digit display (0.75" high) LCD with 25-segment bar graph
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Digital Pressure Gauge 1000 PSIG
66544-29B55
4.5" Digital Pressure Gauge 1000 PSIG 66544-29B55
Product Highlights Intrinsically Safe - Built to comply with requirements for Class 1, Division 1, Groups A, B, C and D Temperature compensation circuitry - accuracy (0.25% full scale) not de-rated over the temperature range of 32-131 deg F Ultra-low power circuitry - lithium battery provides for 5 years continuous service life 316 SS pressure sensors for aggressive process media 4 digit display (0.75" high) LCD with 25-segment bar graph

Product Highlights

  • Intrinsically Safe - Built to comply with requirements for Class 1, Division 1, Groups A, B, C and D
  • Temperature compensation circuitry - accuracy (0.25% full scale) not de-rated over the temperature range of 32-131 deg F
  • Ultra-low power circuitry - lithium battery provides for 5 years continuous service life
  • 316 SS pressure sensors for aggressive process media
  • 4 digit display (0.75" high) LCD with 25-segment bar graph
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 66544-29B55
Product Name 4.5" Digital Pressure Gauge 1000 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details
Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details