Additel Corporation Digital Pressure Gauge,.25%FS -15to30 psi,compound 1/4NPT M ADT680-25-CP30-PSI-N

Description
Product Highlights Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE RTTE, FCC ID, IC ID Certificates NIST traceable calibration with data (included) Each Unit Includes AA battery (2 pcs) Manual NIST traceable calibration certificate Rubber boot for Additel 680 gauge
Datasheet
Description
Product Highlights Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE RTTE, FCC ID, IC ID Certificates NIST traceable calibration with data (included) Each Unit Includes AA battery (2 pcs) Manual NIST traceable calibration certificate Rubber boot for Additel 680 gauge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge,.25%FS -15to30 psi,compound 1/4NPT M - ADT680-25-CP30-PSI-N - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge,.25%FS -15to30 psi,compound 1/4NPT M
ADT680-25-CP30-PSI-N
Digital Pressure Gauge,.25%FS -15to30 psi,compound 1/4NPT M ADT680-25-CP30-PSI-N
Product Highlights Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE RTTE, FCC ID, IC ID Certificates NIST traceable calibration with data (included) Each Unit Includes AA battery (2 pcs) Manual NIST traceable calibration certificate Rubber boot for Additel 680 gauge

Product Highlights

  • Large, easy to read display with 5-digit resolution
  • Backlit display
  • Icon-based menu
  • Display flash warning when pressure exceeds 120% of FS
  • Stainless wetted surface construction
  • IP67 (submersible in 1 meter of water)
  • Drop-tested from 1 meter
  • 2 AA alkaline batteries
  • CE RTTE, FCC ID, IC ID Certificates
  • NIST traceable calibration with data (included)

Each Unit Includes

  • AA battery (2 pcs)
  • Manual
  • NIST traceable calibration certificate
  • Rubber boot for Additel 680 gauge
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT680-25-CP30-PSI-N
Product Name Digital Pressure Gauge,.25%FS -15to30 psi,compound 1/4NPT M
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Gauge, Pressure, 300 Psi, 2100 Kpa, Dual Scale - 312-800-B300 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 300 psi (211 m H2O)
View Details