Ashcroft Inc. 8.5"Pressure Gauge,3000PSI,Dry 1/2"NPT,Lower,316SS 85-1010S-04L-3000PSI

Description
Product Highlights 8 1/2" Dial Sizes Open-front case style, black epoxypainted aluminum case Slip-fit steel ring, black epoxypainted Nonadjustable pointer Back flange for wall mounting
Description
Product Highlights 8 1/2" Dial Sizes Open-front case style, black epoxypainted aluminum case Slip-fit steel ring, black epoxypainted Nonadjustable pointer Back flange for wall mounting

Suppliers

Company
Product
Description
Supplier Links
8.5
Rochester, NY, USA
8.5"Pressure Gauge,3000PSI,Dry 1/2"NPT,Lower,316SS
85-1010S-04L-3000PSI
8.5"Pressure Gauge,3000PSI,Dry 1/2"NPT,Lower,316SS 85-1010S-04L-3000PSI
Product Highlights 8 1/2" Dial Sizes Open-front case style, black epoxypainted aluminum case Slip-fit steel ring, black epoxypainted Nonadjustable pointer Back flange for wall mounting

Product Highlights

  • 8 1/2" Dial Sizes
  • Open-front case style, black epoxypainted aluminum case
  • Slip-fit steel ring, black epoxypainted
  • Nonadjustable pointer
  • Back flange for wall mounting
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 85-1010S-04L-3000PSI
Product Name 8.5"Pressure Gauge,3000PSI,Dry 1/2"NPT,Lower,316SS
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Vacuum Transducer, Cold Cathode-MicroPirani, Display, NW25 ISO-KF, RS232, 3 Relays Model: 972B-21034 - 972B-21034 - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Touch-screen
Sensor Technology Cold Cathode and MicroPirani™ (MEMS Thermal Conductivity)
View Details
Gauge, 0-600 Psi, Glycerin-Filled, 2.5
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
View Details
Pressure gauge - MA-50-1,6-G1/4-MPA - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details