Transcat, Inc. Digital Pressure Gauge, 10 PSI 95480PR

Description
Product Highlights The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package Featuring 0.05% full scale accuracy, min/max, tare and alarm functions, analog output and a pressure switch test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps O.05% full scale accuracy Pressure ranges to 20,000 psi (1400 bar) Large, easy to read display with five digit resolution % pressure indication with bar graph for visual reference Temperature compensated accuracy from 14°F to 122°F (-10°C to 50°C) Pressure switch test, Min/Max, tare and alarm functions Adjustable mounting positions IDOS compatible with RS 232 interface and networking capability Each Unit Includes Gauge Calibration certificate Users manual 9V battery
Datasheet
Description
Product Highlights The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package Featuring 0.05% full scale accuracy, min/max, tare and alarm functions, analog output and a pressure switch test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps O.05% full scale accuracy Pressure ranges to 20,000 psi (1400 bar) Large, easy to read display with five digit resolution % pressure indication with bar graph for visual reference Temperature compensated accuracy from 14°F to 122°F (-10°C to 50°C) Pressure switch test, Min/Max, tare and alarm functions Adjustable mounting positions IDOS compatible with RS 232 interface and networking capability Each Unit Includes Gauge Calibration certificate Users manual 9V battery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge, 10 PSI - 95480PR - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge, 10 PSI
95480PR
Digital Pressure Gauge, 10 PSI 95480PR
Product Highlights The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package Featuring 0.05% full scale accuracy, min/max, tare and alarm functions, analog output and a pressure switch test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps O.05% full scale accuracy Pressure ranges to 20,000 psi (1400 bar) Large, easy to read display with five digit resolution % pressure indication with bar graph for visual reference Temperature compensated accuracy from 14°F to 122°F (-10°C to 50°C) Pressure switch test, Min/Max, tare and alarm functions Adjustable mounting positions IDOS compatible with RS 232 interface and networking capability Each Unit Includes Gauge Calibration certificate Users manual 9V battery

Product Highlights

  • The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package
  • Featuring 0.05% full scale accuracy, min/max, tare and alarm functions, analog output and a pressure switch test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps
  • O.05% full scale accuracy
  • Pressure ranges to 20,000 psi (1400 bar)
  • Large, easy to read display with five digit resolution
  • % pressure indication with bar graph for visual reference
  • Temperature compensated accuracy from 14°F to 122°F (-10°C to 50°C)
  • Pressure switch test, Min/Max, tare and alarm functions
  • Adjustable mounting positions
  • IDOS compatible with RS 232 interface and networking capability

Each Unit Includes

  • Gauge
  • Calibration certificate
  • Users manual
  • 9V battery
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 95480PR
Product Name Digital Pressure Gauge, 10 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure gauge - PAGN-26-10-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Gauge, 0 - 100 Psig, Glyc-Filled, 2-1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details