Additel Corporation Digital Pressure Gauge 300 psi, gauge Press, M20X1. ADT680-05-GP300-PSI-M

Description
Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05% FS 1/4"NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE R&TTE, FCC ID, IC ID Certificates NIST traceable calibration with data(included)
Datasheet
Description
Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05% FS 1/4"NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE R&TTE, FCC ID, IC ID Certificates NIST traceable calibration with data(included)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 300 psi, gauge Press, M20X1. - ADT680-05-GP300-PSI-M - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 300 psi, gauge Press, M20X1.
ADT680-05-GP300-PSI-M
Digital Pressure Gauge 300 psi, gauge Press, M20X1. ADT680-05-GP300-PSI-M
Product Highlights Digital Pressure Gauge 0-5000PSI Fully temperature compensated accuracy Gauge Pressure 0.05% FS 1/4"NPTM Large, easy to read display with 5-digit resolution Backlit display Icon-based menu Display flash warning when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE R&TTE, FCC ID, IC ID Certificates NIST traceable calibration with data(included)

Product Highlights

  • Digital Pressure Gauge 0-5000PSI
  • Fully temperature compensated accuracy
  • Gauge Pressure 0.05% FS 1/4"NPTM
  • Large, easy to read display with 5-digit resolution
  • Backlit display
  • Icon-based menu
  • Display flash warning when pressure exceeds
  • 120% of FS
  • Stainless wetted surface construction
  • IP67 (submersible in 1 meter of water)
  • Drop-tested from 1 meter
  • 2 AA alkaline batteries
  • CE R&TTE, FCC ID, IC ID Certificates
  • NIST traceable calibration with data(included)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number ADT680-05-GP300-PSI-M
Product Name Digital Pressure Gauge 300 psi, gauge Press, M20X1.
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure gauge - MA-40-1-G1/8-MPA - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Gauge, Pressure, 300 Psi, 2100 Kpa, Dual Scale - 312-800-B300 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 300 psi (211 m H2O)
View Details