Manufacturer: Microchip Technology
Win Source Part Number: 037437-MRF24J40-I/ML
Packaging: Tube/Rail
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee, MiWi
Power - Output: 0dBm
Sensitivity: -95dBm
Data Rate (Max): 625kbps
Current - Receiving: 19mA
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: SPI
GPIO: 6
Current - Transmitting: 23mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 40-VFQFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANSCEIVER, ZIGBEE, MIWI, QFN-40; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; RF / IF Modulation:O-QPSK; Receiving Current:19mA; Transmitting Current:23mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:2.4V; SupplyRoHS Compliant: Yes
IC RF TXRX+MCU 802.15.4 40VFQFN
| Win Source Electronics | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 037437-MRF24J40-I/ML | MRF24J40-I/ML | 58M9356 | MRF24J40-I/ML |
| Product Name | RF Transceiver ICs - MRF24J40-I/ML | Zigbee Module | Transceiver, Zigbee, Miwi, Qfn-40; Frequency Min Microchip | RF and Wireless - RF Transceiver ICs |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | ||
| Operating Frequency | 2400 MHz | 2400 to 2484 MHz | 2400 MHz | |
| Sensitivity | -95 dBm | -95 dBm | ||
| Output Power | 0.0 dBm | 0.0 dBm |